The DG405DY is a monolithic CMOS analog switch designed for applications requiring low ON resistance and fast switching times. It features a maximum ON resistance of 45,Ѷ and a fast turn-on time of less than 150ns, making it suitable for high-speed switching applications. The device operates over a wide voltage range of ±20V and can handle signals up to 30VP-P, with power supply options ranging from +5V to +34V or split supplies from ±5V to ±17V. This switch is capable of handling bidirectional signals and is compatible with both TTL and CMOS logic levels. It exhibits low charge injection, which is beneficial for sample and hold circuits. The DG405DY provides the equivalent of two DPST relay switch contacts, allowing for versatile switching configurations. Its operational temperature range is from -40°C to 85°C, making it suitable for various environmental conditions. The device is packaged in a 16-lead SOIC format, facilitating integration into compact designs.
2 Circuit IC Switch 4:1 45Ohm 16-SOIC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | DG405DY |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS |