2 Circuit IC Switch 2:1 45Ohm 16-SOIC
IC SWITCH SPDT X 2 45OHM 16SOIC Product overview: DG403DY from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG403DY can be used for catalog matching and distributor lookup.
IC SWITCH DUAL DPST 16SOIC
2 Circuit IC Switch 2:1 45Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG403DYIS-ND | 747-DG403DY | DG403DY | DG403DY |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 45OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 5 to 34 volts | |||
| Ron | 45 ohms | 3 ohms | 3 ohms | 45 ohms |
| tON | 150 ns | |||
| tOFF | 100 ns |