IC SWITCH SPDT X 2 45OHM 16SOIC Product overview: DG403DY-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG403DY-T can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 45Ohm 16-SOIC
2 Circuit IC Switch 2:1 45Ohm 16-SOIC
2 Circuit IC Switch 2:1 45Ohm 16-SOIC
IC SWITCH DUAL DPST 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG403DY-T | DG403DY-T-ND | DG403DY-T | DG403DY-T |
| Product Name | 45OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Ron | 3 ohms | 45 ohms | 45 ohms | 3 ohms |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 5 to 34 volts |