Renesas Electronics Corporation Monolithic CMOS Analog Switches DG403DVZ-T

Description
The DG401 and DG403 monolithic CMOS analog switches have TTL and CMOS compatible digital inputs.brbr These switches feature low analog ON resistance (45?) and fast switch time (tON150ns). Low charge injection simplifies sample and hold applications.brbr The improvements in the DG401, DG403 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 30VsubP-P/sub signals. Power supplies may be single-ended from +5V to +34V, or split from ±5V to ±17V.brbr The analog switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±15V analog input range. The three different devices provide the equivalent of two SPST (DG401) or two SPDT (DG403) relay switch contacts with CMOS or TTL level activation. The pinout is similar, permitting a standard layout to be used, choosing the switch function as needed.
Request a Quote Datasheet
Description
The DG401 and DG403 monolithic CMOS analog switches have TTL and CMOS compatible digital inputs.brbr These switches feature low analog ON resistance (45?) and fast switch time (tON150ns). Low charge injection simplifies sample and hold applications.brbr The improvements in the DG401, DG403 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 30VsubP-P/sub signals. Power supplies may be single-ended from +5V to +34V, or split from ±5V to ±17V.brbr The analog switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±15V analog input range. The three different devices provide the equivalent of two SPST (DG401) or two SPDT (DG403) relay switch contacts with CMOS or TTL level activation. The pinout is similar, permitting a standard layout to be used, choosing the switch function as needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic CMOS Analog Switches - DG403DVZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Monolithic CMOS Analog Switches
DG403DVZ-T
Monolithic CMOS Analog Switches DG403DVZ-T
The DG401 and DG403 monolithic CMOS analog switches have TTL and CMOS compatible digital inputs.brbr These switches feature low analog ON resistance (45?) and fast switch time (tON150ns). Low charge injection simplifies sample and hold applications.brbr The improvements in the DG401, DG403 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 30VsubP-P/sub signals. Power supplies may be single-ended from +5V to +34V, or split from ±5V to ±17V.brbr The analog switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±15V analog input range. The three different devices provide the equivalent of two SPST (DG401) or two SPDT (DG403) relay switch contacts with CMOS or TTL level activation. The pinout is similar, permitting a standard layout to be used, choosing the switch function as needed.

The DG401 and DG403 monolithic CMOS analog switches have TTL and CMOS compatible digital inputs.brbr These switches feature low analog ON resistance (45?) and fast switch time (tON150ns). Low charge injection simplifies sample and hold applications.brbr The improvements in the DG401, DG403 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 30VsubP-P/sub signals. Power supplies may be single-ended from +5V to +34V, or split from ±5V to ±17V.brbr The analog switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±15V analog input range. The three different devices provide the equivalent of two SPST (DG401) or two SPDT (DG403) relay switch contacts with CMOS or TTL level activation. The pinout is similar, permitting a standard layout to be used, choosing the switch function as needed.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DVZ-T - 917041-DG403DVZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DVZ-T
917041-DG403DVZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DVZ-T 917041-DG403DVZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 917041-DG403DVZ-T Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DG403 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 917041-DG403DVZ-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DG403
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG403DVZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG403DVZ-T-ND
Analog Switches, Multiplexers, Demultiplexers DG403DVZ-T-ND
2 Circuit IC Switch 2:1 45Ohm 16-TSSOP

2 Circuit IC Switch 2:1 45Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
45OHM Analog Switch and Multiplexer IC
747-DG403DVZ-T
45OHM Analog Switch and Multiplexer IC 747-DG403DVZ-T
IC SWITCH SPDT X 2 45OHM 16TSSOP Product overview: DG403DVZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG403DVZ-T can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 2 45OHM 16TSSOP Product overview: DG403DVZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG403DVZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DVZ-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG403DVZ-T
Interface - Analog Switches, Multiplexers, Demultiplexers DG403DVZ-T
IC SWITCH DUAL DPST 16TSSOP

IC SWITCH DUAL DPST 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG403DVZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG403DVZ-T
Analog Switches, Multiplexers, Demultiplexers DG403DVZ-T
2 Circuit IC Switch 2:1 45Ohm 16-TSSOP

2 Circuit IC Switch 2:1 45Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG403DVZ-T 917041-DG403DVZ-T DG403DVZ-T-ND 747-DG403DVZ-T DG403DVZ-T DG403DVZ-T
Product Name Monolithic CMOS Analog Switches Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG403DVZ-T Analog Switches, Multiplexers, Demultiplexers 45OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 9 to 40 volts 5 to 34 volts 5 to 34 volts
Package Type SOIC; TSSOP SSOP; SOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP Tape & Reel (TR) SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Number of Devices 4
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Configuration 2x1
Unlock Full Specs
to access all available technical data