The DG401 and DG403 monolithic CMOS analog switches have TTL and CMOS compatible digital inputs.brbr These switches feature low analog ON resistance (45?) and fast switch time (tON150ns). Low charge injection simplifies sample and hold applications.brbr The improvements in the DG401, DG403 series are made possible by using a high voltage silicon-gate process. An epitaxial layer prevents the latch-up associated with older CMOS technologies. The 44V maximum voltage range permits controlling 30VsubP-P/sub signals. Power supplies may be single-ended from +5V to +34V, or split from ±5V to ±17V.brbr The analog switches are bilateral, equally matched for AC or bidirectional signals. The ON resistance variation with analog signals is quite low over a ±15V analog input range. The three different devices provide the equivalent of two SPST (DG401) or two SPDT (DG403) relay switch contacts with CMOS or TTL level activation. The pinout is similar, permitting a standard layout to be used, choosing the switch function as needed.
IC SWITCH SPST-NOX2 45OHM 16SOIC Product overview: DG401DYZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG401DYZ can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 45Ohm 16-SOIC
IC SWITCH DUAL SPST 16SOIC
IC SWITCH DUAL SPST 16SOIC
2 Circuit IC Switch 1:1 45Ohm 16-SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG401DYZ | 747-DG401DYZ | DG401DYZ-ND | DG401DYZ | DG401DYZ | DG401DYZ |
| Product Name | Monolithic CMOS Analog Switches | 45OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 9 to 40 volts | 5 to 34 volts | 5 to 34 volts | |||
| Package Type | SOIC | Tube | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Number of Devices | 2 | |||||
| Standards and Certifications | RoHS | RoHS | ||||
| Ron | 3 ohms | 45 ohms | 45 ohms | 3 ohms | 45 ohms |