2 Circuit IC Switch 1:1 45Ohm 16-SOIC
IC SWITCH DUAL SPST 16SOIC
2 Circuit IC Switch 1:1 45Ohm 16-SOIC
IC SWITCH DUAL SPST 16SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG401DYIS-ND | DG401DY | DG401DY | DG401DY |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 5 to 34 volts | 5 to 34 volts | ||
| Ron | 45 ohms | 3 ohms | 45 ohms | 45 ohms |
| tON | 150 ns | 150 ns |