DG309BK -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG309BK
Description
QUAD SPST ANALOG SWITCH
-
Shenzhen Shengyu Electronics Technology Limited
Description
QUAD SPST ANALOG SWITCH
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG309BK
Supplier's Site
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
DG309BK |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Normal Condition
|
Normally Open (NO)
|
|
Supply Voltage (VS)
|
15 volts
|
|
Ron
|
100 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Package Type
6 Pin Leadless SMT
View Details
Configuration
16x1
Supply Voltage (VS)
2 to 10 volts
Ron
120 ohms
View Details
6 suppliers