SH-2 SuperH® SH7146 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 111669-DF71464AN80FP
Packaging: Tray
Core Processor: SH-2
Number of I/O: 45
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: External
Family Name: DF71464AN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 80-LQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): SCF51EM256J2CLK; SKEAZ128AMLK; MCF51AG128VLK; MB9BF124MPMC1-G-JNE2
Introduction Date: May 13, 2007
ECCN: 3A991
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC MCU 32BIT 256KB FLASH 80LQFP Product overview: DF71464AN80FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF71464AN80FPV can be used for catalog matching and distributor lookup.
SH-2 SuperH® SH7146 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 80-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 80LQFP
IC MCU 32BIT 256KB FLASH 80LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF71464AN80FPV-ND | 111669-DF71464AN80FPV | 685-DF71464AN80FPV | DF71464AN80FPV | DF71464AN80FPV | DF71464AN80FPV |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - DF71464AN80FPV | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 12x10b | |||||
| RAM | 8 KB | 256 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 256 KB |