Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - DF71324AD80FPV DF71324AD80FPV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1033055-DF71324AD80F PV Packaging: Tray Core Processor: SH-2 Number of I/O: 57 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1033055-DF71324AD80F PV Packaging: Tray Core Processor: SH-2 Number of I/O: 57 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DF71324AD80FPV - 1033055-DF71324AD80FPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF71324AD80FPV
1033055-DF71324AD80FPV
Embedded - Embedded - Microcontrollers - DF71324AD80FPV 1033055-DF71324AD80FPV
Manufacturer: Renesas Electronics America Win Source Part Number: 1033055-DF71324AD80F PV Packaging: Tray Core Processor: SH-2 Number of I/O: 57 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LFQFP (14x14) Speed(Frequency): 80MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Renesas Electronics America
Win Source Part Number: 1033055-DF71324AD80FPV
Packaging: Tray
Core Processor: SH-2
Number of I/O: 57
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LFQFP (14x14)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Microcontrollers - DF71324AD80FPV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF71324AD80FPV-ND
Microcontrollers DF71324AD80FPV-ND
SH-2 SuperH® SH7137 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

SH-2 SuperH® SH7137 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-DF71324AD80FPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-DF71324AD80FPV
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-DF71324AD80FPV
IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: DF71324AD80FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF71324AD80FPV can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLSH 100LFQFP Product overview: DF71324AD80FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF71324AD80FPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DF71324AD80FPV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
DF71324AD80FPV
Microcontrollers DF71324AD80FPV
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - DF71324AD80FPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF71324AD80FPV
Embedded - Microcontrollers DF71324AD80FPV
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF71324AD80FPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF71324AD80FPV
Integrated Circuits (ICs) - Embedded - Microcontrollers DF71324AD80FPV
IC MCU 32BIT 256KB FLSH 100LFQFP

IC MCU 32BIT 256KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - DF71324AD80FPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF71324AD80FPV
Microcontrollers DF71324AD80FPV
SH-2 SuperH® SH7137 Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

SH-2 SuperH® SH7137 Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Microcontrollers - DF71324AD80FPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF71324AD80FPV
Microcontrollers DF71324AD80FPV
SH-2 SuperH® SH7137 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

SH-2 SuperH® SH7137 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
IC MCU 32BIT 256KB FLASH 100QFP - 668-DF71324AD80FPV - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 100QFP
668-DF71324AD80FPV
IC MCU 32BIT 256KB FLASH 100QFP 668-DF71324AD80FPV
IC MCU 32BIT 256KB FLASH 100QFP

IC MCU 32BIT 256KB FLASH 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1033055-DF71324AD80FPV DF71324AD80FPV-ND 685-DF71324AD80FPV DF71324AD80FPV DF71324AD80FPV DF71324AD80FPV DF71324AD80FPV DF71324AD80FPV 668-DF71324AD80FPV
Product Name Embedded - Embedded - Microcontrollers - DF71324AD80FPV Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 32BIT 256KB FLASH 100QFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active Active Active Active
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details