Renesas Electronics Corporation OEM Parts - OEM Parts (C - E) - DF71253N50FPV DF71253N50FPV

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004350-DF71253N50FP V Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 50 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 128 kB Interface: SCI, UART Peripherals: POR, PWM, WDT RAM Size: 8 kB Oscillator Type: External Access Time: 50 µs Density: 1 Mb Number of Pins: 48 Categories: OEM Parts(C-E) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of I/Os: 37 Number of Timers/Counters: 8
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004350-DF71253N50FP V Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 50 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 128 kB Interface: SCI, UART Peripherals: POR, PWM, WDT RAM Size: 8 kB Oscillator Type: External Access Time: 50 µs Density: 1 Mb Number of Pins: 48 Categories: OEM Parts(C-E) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of I/Os: 37 Number of Timers/Counters: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DF71253N50FPV - 1004350-DF71253N50FPV - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DF71253N50FPV
1004350-DF71253N50FPV
OEM Parts - OEM Parts (C - E) - DF71253N50FPV 1004350-DF71253N50FPV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004350-DF71253N50FP V Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 50 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 128 kB Interface: SCI, UART Peripherals: POR, PWM, WDT RAM Size: 8 kB Oscillator Type: External Access Time: 50 µs Density: 1 Mb Number of Pins: 48 Categories: OEM Parts(C-E) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of I/Os: 37 Number of Timers/Counters: 8

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004350-DF71253N50FPV
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 50 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 128 kB
Interface: SCI, UART
Peripherals: POR, PWM, WDT
RAM Size: 8 kB
Oscillator Type: External
Access Time: 50 µs
Density: 1 Mb
Number of Pins: 48
Categories: OEM Parts(C-E)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of I/Os: 37
Number of Timers/Counters: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1004350-DF71253N50FPV
Product Name OEM Parts - OEM Parts (C - E) - DF71253N50FPV
Unlock Full Specs
to access all available technical data