MCU 5V 128K I TEMP PB-FREE 64-LQ
32-bit Microcontrollers - MCU MCU 5V 128K I temp PB-free 64-LQFP Product overview: DF71253D50FPV#Z1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF71253D50FPV#Z1
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-DF71253D50FPV#Z1-ND | 685-DF71253D50FPV#Z1 |
| Product Name | Microcontrollers | 32-bit 5V Embedded Microcontroller MCU |
| Data Bus | 32 Bit | 32 Bit |
| Clock Speed | 50 MHz | |
| Bits | Other; A/D 8x10b | |
| RAM | 8 KB | |
| ROM | 128 KB |