Renesas Electronics Corporation 32-bit 50MHz Embedded Microcontroller MCU DF71253D50FAV#Z1

Description
32-bit Microcontrollers - MCU SH71253F 50MHz FP-64K WTR Product overview: DF71253D50FAV#Z1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF71253D50FAV#Z1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Microcontrollers - MCU SH71253F 50MHz FP-64K WTR Product overview: DF71253D50FAV#Z1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF71253D50FAV#Z1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 50MHz Embedded Microcontroller MCU - 685-DF71253D50FAV#Z1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 50MHz Embedded Microcontroller MCU
685-DF71253D50FAV#Z1
32-bit 50MHz Embedded Microcontroller MCU 685-DF71253D50FAV#Z1
32-bit Microcontrollers - MCU SH71253F 50MHz FP-64K WTR Product overview: DF71253D50FAV#Z1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF71253D50FAV#Z1 can be used for catalog matching and distributor lookup.

32-bit Microcontrollers - MCU SH71253F 50MHz FP-64K WTR Product overview: DF71253D50FAV#Z1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 50MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF71253D50FAV#Z1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DF71253D50FAV#Z1 - 1013174-DF71253D50FAV#Z1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF71253D50FAV#Z1
1013174-DF71253D50FAV#Z1
Embedded - Embedded - Microcontrollers - DF71253D50FAV#Z1 1013174-DF71253D50FAV#Z1
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013174-DF71253D50FA V#Z1 Length: 14 mm Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 128 kB RAM Size: 8 kB Height: 2.8 mm Number of Pins: 64 Width: 14 mm Categories: Embedded - Microcontrollers Case / Package: QFP Max Frequency: 50 MHz Alternative Parts (Cross-Reference): MKE06Z128VQH4; MCF51JM128VQH; MKE04Z128VQH4; ATSAM3S1BB-AU; ATSAM3S1AB-AU; MB9AF421KWQN-G-JNE2; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 12 V Min Supply Voltage: 18 V Number of ADC Channels: 4 Number of UART Channels: 3 Number of Timers/Counters: 2

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013174-DF71253D50FAV#Z1
Length: 14 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 128 kB
RAM Size: 8 kB
Height: 2.8 mm
Number of Pins: 64
Width: 14 mm
Categories: Embedded - Microcontrollers
Case / Package: QFP
Max Frequency: 50 MHz
Alternative Parts (Cross-Reference): MKE06Z128VQH4; MCF51JM128VQH; MKE04Z128VQH4; ATSAM3S1BB-AU; ATSAM3S1AB-AU; MB9AF421KWQN-G-JNE2;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 12 V
Min Supply Voltage: 18 V
Number of ADC Channels: 4
Number of UART Channels: 3
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DF71253D50FAV#Z1 1013174-DF71253D50FAV#Z1
Product Name 32-bit 50MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DF71253D50FAV#Z1
Data Bus 32 Bit 32 Bit
Package Type Other; Tray QFP; Other; QFP
Number 2
RAM 0.0080 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 8928913953 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers