IC MCU 32BIT 32KB FLASH 64QFP
SH-2 SuperH® SH Tiny Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
IC MCU 32BIT 32KB FLASH 64QFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF71251AN50FAV | DF71251AN50FAV | DF71251AN50FAV |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH |