SH-2 SuperH® SH Tiny Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-VQFN (8.2x8.2)
IC MCU 32BIT 32KB FLASH 64VQFN
IC MCU 32BIT 32KB FLASH 64VQFN
SH-2 SuperH® SH Tiny Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 64-VQFN (8.2x8.2)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF71251AD50NPV-ND | DF71251AD50NPV | DF71251AD50NPV | DF71251AD50NPV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 32 KB |