SH-2 SuperH® SH Tiny Microcontroller IC 32-Bit Single-Core 50MHz 16KB (16K x 8) FLASH 48-LQFP (10x10)
IC MCU 32BIT 16KB FLASH 48LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF71240AN50FPV | DF71240AN50FPV |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 50 MHz | |
| RAM | 4 KB |