IC MCU 32BIT 512KB FLASH 112LQFP Product overview: DF70845AN80FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF70845AN80FPV can be used for catalog matching and distributor lookup.
Win Source Part Number: 1338109-DF70845AN80F
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SuperH® SH7080
Core Processor: SH-2
Speed: 80MHz
Package: Tray
Standard Package: 1
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, FIFO, I²C, SCI, SSU
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 76
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 112-LQFP
Supplier Device Package: 112-LQFP (20x20)
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: DF70845
SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
IC MCU 32BIT 512KB FLASH 112LQFP
IC MCU 32BIT 512KB FLASH 112LQFP
SH-2 SuperH® SH7080 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 112-LQFP (20x20)
IC MCU 32BIT 512KB FLASH 112LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF70845AN80FPV | 1338109-DF70845AN80FPV | DF70845AN80FPV-ND | DF70845AN80FPV | DF70845AN80FPV | DF70845AN80FPV | DF70845AN80FPV |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| RAM | 32 KB | 512 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | LFQP; Other; 112-LQFP | QFP; Other; 112-LQFP | QFP; Other; 112-LQFP | Other; 112-LQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |