RENESAS ELECTRONICS CORPORATION
DF7055SF40KN -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - MICROPROCESSORS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Embedded - Microprocessors
DF7055SF40KN
Description
MCU 32BIT 512KB FLASH
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Description
MCU 32BIT 512KB FLASH
Suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors
DF7055SF40KN
Supplier's Site
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
DF7055SF40KN |
DF7055SF40KN |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - Microprocessors |
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32-Bit
Microprocessor Family
ARM; ARM® Cortex®-R5F
Supply Voltage
1.8V; 3.3V
View Details
6 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Teledyne e2v Semiconductors
Architecture
RISC
Package Type
Other; FCBGA
Pin Count
1023
View Details
2 suppliers