H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 384KB FLSH 144LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF61663N50FPV-ND | DF61663N50FPV | DF61663N50FPV |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 50 MHz | 50 MHz | |
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | ||
| RAM | 40 KB | 40 KB | |
| ROM | 384 KB |