H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 35MHz 512KB (512K x 8) FLASH 120-TQFP (14x14)
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 35MHz 512KB (512K x 8) FLASH 120-TQFP (14x14)
IC MCU 32BIT 512KB FLASH 120TQFP
IC MCU 32BIT 512KB FLASH 120TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF61656CN35FTV-ND | DF61656CN35FTV | DF61656CN35FTV | DF61656CN35FTV |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 35 MHz | 35 MHz | 35 MHz | |
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||
| RAM | 24 KB | 24 KB | 24 KB | |
| ROM | 512 KB |