H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 120-TQFP (14x14)
IC MCU 32BIT 512KB FLASH 120TQFP Product overview: DF61654N50FTV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF61654N50FTV can be used for catalog matching and distributor lookup.
Win Source Part Number: 1336872-DF61654N50FT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: H8® H8SX/1600
Core Processor: H8SX
Speed: 50MHz
Package: Tray
Standard Package: 1
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SCI, SmartCard, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 75
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 40K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 120-TQFP
Supplier Device Package: 120-TQFP (14x14)
Temperature Range - Operating: -20°C ~ 75°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: DF61654
H8SX H8® H8SX/1600 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 120-TQFP (14x14)
IC MCU 32BIT 512KB FLASH 120TQFP
IC MCU 32BIT 512KB FLASH 120TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF61654N50FTV-ND | 685-DF61654N50FTV | 1336872-DF61654N50FTV | DF61654N50FTV | DF61654N50FTV | DF61654N50FTV |
| Product Name | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||||
| RAM | 40 KB | 40 KB | 512 KB | 40 KB | 40 KB | |
| ROM | 512 KB |