H8SX H8® H8SX/1500 Microcontroller IC 32-Bit Single-Core 40MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: H8® H8SX/1500
Package: Tray
Product Status: Tray
Core Processor: H8SX
Core Size: 32-Bit Single-Core
Speed: 40MHz
Connectivity: CANbus, I²C, SCI, SSU
IC MCU 32BIT 384KB FLSH 144LFQFP Product overview: DF61543J40FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF61543J40FPV can be used for catalog matching and distributor lookup.
IC MCU 32BIT 384KB FLSH 144LFQFP
IC MCU 32BIT 384KB FLSH 144LFQFP
H8SX H8® H8SX/1500 Microcontroller IC 32-Bit Single-Core 40MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF61543J40FPV-ND | 685-DF61543J40FPV | DF61543J40FPV | DF61543J40FPV | DF61543J40FPV | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT 384KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | 8 Bit; Other; A/D 16x10b; D/A 2x8b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 384 KB |