IC MCU 16BIT 16KB FLASH 32VQFN Product overview: DF38602RFT10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF38602RFT10V can be used for catalog matching and distributor lookup.
H8/300H H8® H8/300H SLP Microcontroller IC 16-Bit 10MHz 16KB (16K x 8) FLASH 32-VQFN (5x6)
Manufacturer: Renesas Electronics America
Win Source Part Number: 775827-DF38602RFT10V
Series: H8 H8/300H SLP
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300H
Speed: 10MHz
Package: 32-VFQFN
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SSU
Peripherals: POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: DF38602RF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VQFN (5x6)
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
H8/300H H8® H8/300H SLP Microcontroller IC 16-Bit 10MHz 16KB (16K x 8) FLASH 32-VQFN (5x6)
IC MCU 16BIT 16KB FLASH 32VQFN
IC MCU 16BIT 16KB FLASH 32VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF38602RFT10V | DF38602RFT10V-ND | 775827-DF38602RFT10V | DF38602RFT10V | DF38602RFT10V | DF38602RFT10V |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - DF38602RFT10V | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 1 KB | 1 KB | 16 KB | 1 KB | 1 KB | |
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | Other; 32-VFQFN | Other; 32-VFQFN | Other; 32-VFQFN | ||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |