H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 100-TQFP (12x12)
IC MCU 8BIT 60KB FLASH 100TQFP
IC MCU 8BIT 60KB FLASH 100TQFP
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 100-TQFP (12x12)
H8/300L H8 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 100-TQFP (12x12)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF38347WV-ND | DF38347WV | DF38347WV | DF38347WV | DF38347WV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |
| Bits | Other; A/D 12x10b | ||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 60 KB |