H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH 80-TQFP (12x12)
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH 80-TQFP (12x12)
IC MCU 8BIT 16KB FLASH 80TQFP
IC MCU 8BIT 16KB FLASH 80TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF38122WV-ND | DF38122WV | DF38122WV | DF38122WV |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB |