H8/300H H8® H8/300H SLP Microcontroller IC 16-Bit 10MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
H8/300H - Microcontroller IC 16-Bit 10MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
H8/300H H8® H8/300H SLP Microcontroller IC 16-Bit 10MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)
IC MCU 16BIT 128KB FLSH 100LFQFP
IC MCU 16BIT 128KB FLSH 100LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF38099FP10WV-ND | DF38099FP10WV | DF38099FP10WV | DF38099FP10WV |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 128 KB |