H8/300H H8® H8/300H SLP Microcontroller IC 16-Bit 4MHz 52KB (52K x 8) FLASH 80-QFP (14x14)
IC MCU 16BIT 52KB FLASH 80QFP Product overview: DF38076RH4V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 52KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 52KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF38076RH4V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 873438-DF38076RH4V
Series: H8® H8/300H SLP
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8/300H series Microcontroller IC 16-Bit 4MHz 52KB (52K x 8) FLASH 80-QFP (14x14)
Core Processor: H8/300H
Speed: 4MHz
Package: Tray
Package: 80-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 52KB (52K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: DF38076
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 52KB FLASH 80QFP
H8/300H H8® H8/300H SLP Microcontroller IC 16-Bit 4MHz 52KB (52K x 8) FLASH 80-QFP (14x14)
IC MCU 16BIT 52KB FLASH 80QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF38076RH4V-ND | 685-DF38076RH4V | 873438-DF38076RH4V | DF38076RH4V | DF38076RH4V | DF38076RH4V |
| Product Name | Microcontrollers | 16-bit 16BIT 52KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DF38076RH4V | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 2 KB | 2 KB | 52 KB | 2 KB | 2 KB | |
| ROM | 52 KB |