H8/300H H8® H8/300H SLP Microcontroller IC 16-Bit 10MHz 52KB (52K x 8) FLASH 80-QFP (14x14)
IC MCU 16BIT 52KB FLASH 80QFP
H8/300H H8® H8/300H SLP Microcontroller IC 16-Bit 10MHz 52KB (52K x 8) FLASH 80-QFP (14x14)
IC MCU 16BIT 52KB FLASH 80QFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF38076RH10V-ND | DF38076RH10V | DF38076RH10V | DF38076RH10V |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |
| Bits | Other; A/D 8x10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 52 KB |