Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055361-DF36912GTPAF
Mounting: SMD (SMT)
Frequency: 12 MHz
Memory Type: FLASH
Memory Size: 8 kB
Interface: I2C, SCI
Peripherals: LVD, POR, PWM, WDT
RAM Size: 1.5 kB
Oscillator Type: Internal
Access Time: 12 µs
Number of Pins: 32
Watchdog Timer: Yes
Categories: OEM Parts(C-E)
Case / Package: SOP
Max Frequency: 12 MHz
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Number of I/Os: 18
Number of Programmable I/O: 18
Number of Timers/Counters: 3
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055361-DF36912GTPAFV |
| Product Name | OEM Parts - OEM Parts (C - E) - DF36912GTPAFV |