IC MCU 16BIT 8KB FLASH 32LQFP Product overview: DF36912GFHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF36912GFHV can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 772588-DF36912GFHV
Series: H8 H8/300H Tiny
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300H
Speed: 12MHz
Package: 32-LQFP
Core Size: 16-Bit
Connectivity: I2C, SCI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: DF36912G
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): S9S12GN32BVLC; S9S12G48F1CLCR; S568013MFA00E; MC56F8011VFAE;
Introduction Date: November 07, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 8KB FLASH 32LQFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
H8/300H H8 Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 8KB FLASH 32LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF36912GFHV | 772588-DF36912GFHV | DF36912GFHV-ND | DF36912GFHV | DF36912GFHV | DF36912GFHV | DF36912GFHV |
| Product Name | 16-bit 16BIT 8KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DF36912GFHV | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 1.5 KB | 8 KB | 1.5 KB | 1.5 KB | 1.5 KB | 0.5120 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tray | LFQP; Other; 32-LQFP | Other; 32-LQFP | QFP; Other; 32-LQFP | QFP; Other; 32-LQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |