H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Manufacturer: Renesas Electronics America
Win Source Part Number: 014142-DF36902GFHV
Packaging: Tray
Core Processor: H8/300H
Number of I/O: 18
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 250
IC MCU 16BIT 8KB FLASH 32LQFP Product overview: DF36902GFHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF36902GFHV can be used for catalog matching and distributor lookup.
IC MCU 16BIT 8KB FLASH 32LQFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 12MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 8KB FLASH 32LQFP
IC MCU 16BIT 8KB FLASH 32LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF36902GFHV-ND | 014142-DF36902GFHV | 685-DF36902GFHV | DF36902GFHV | DF36902GFHV | DF36902GFHV | DF36902GFHV |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - DF36902GFHV | 16-bit 16BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| Bits | Other; A/D 4x10b | ||||||
| RAM | 1.5 KB | 8 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | |
| ROM | 8 KB |