H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
H8/300H - Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
IC MCU 16BIT 128KB FLASH 100QFP
IC MCU 16BIT 128KB FLASH 100QFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF36109GFV-ND | DF36109GFV | DF36109GFV | DF36109GFV |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 5 KB | 5 KB | 5 KB | |
| ROM | 128 KB |