IC MCU 16BIT 56KB FLASH 64LQFP Product overview: DF36087FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF36087FPV can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 718217-DF36087FPV
Series: H8 H8/300H Tiny
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300H
Speed: 18MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: I2C, SCI
Peripherals: PWM, WDT
Number of I/O: 45
Program Memory Size: 56KB (56K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DF36087FP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): S912ZVML12F3VKHR; DF36087FP;
Introduction Date: September 19, 2005
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 160
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 18MHz 56KB (56K x 8) FLASH 64-LFQFP (10x10)
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 18MHz 56KB (56K x 8) FLASH 64-LFQFP (10x10)
H8/300H H8 Microcontroller IC 16-Bit 18MHz 56KB (56K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 56KB FLASH 64LQFP
IC MCU 16BIT 56KB FLASH 64LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF36087FPV | 718217-DF36087FPV | DF36087FPV-ND | DF36087FPV | DF36087FPV | DF36087FPV |
| Product Name | 16-bit 16BIT 56KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DF36087FPV | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 4 KB | 56 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | Other; 64-LQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |