H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-QFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 752894-DF36049GHV
Series: H8 H8/300H Tiny
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300H
Speed: 20MHz
Package: 80-BQFP
Core Size: 16-Bit
Connectivity: I2C, SCI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: DF36049G
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.renesas.com
Manufacturer Package: 80-QFP (14x14)
Alternative Parts (Cross-Reference): MC912B32MFU8R2; HPC26083XXX/VJE20; S3S12HZ256J3CAA;
Introduction Date: March 07, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 16BIT 96KB FLASH 80QFP Product overview: DF36049GHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF36049GHV can be used for catalog matching and distributor lookup.
IC MCU 16BIT 96KB FLASH 80QFP
IC MCU 16BIT 96KB FLASH 80QFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 80-QFP (14x14)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF36049GHV-ND | 752894-DF36049GHV | 685-DF36049GHV | DF36049GHV | DF36049GHV | DF36049GHV |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - DF36049GHV | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 8x10b | |||||
| RAM | 4 KB | 96 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 96 KB |