H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 56KB (56K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 56KB FLASH 64LFQFP Product overview: DF36037FZJV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF36037FZJV can be used for catalog matching and distributor lookup.
Win Source Part Number: 969032-DF36037FZJV
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8/300H Tiny
Core Processor: H8/300H
Speed: 20MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, SCI, SSU
Peripherals: PWM, WDT
Number of I/O: 45
Program Memory Size: 56KB (56K x 8)
Program Memory Type: FLASH
RAM Size: 3K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: DF36037
Product Status: Obsolete
IC MCU 16BIT 56KB FLASH 64LFQFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 56KB (56K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 56KB FLASH 64LFQFP
IC MCU 16BIT 56KB FLASH 64LFQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF36037FZJV-ND | 685-DF36037FZJV | 969032-DF36037FZJV | DF36037FZJV | DF36037FZJV | DF36037FZJV | DF36037FZJV |
| Product Name | Microcontrollers | 16-bit 16BIT 56KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 3 KB | 3 KB | 56 KB | 3 KB | 3 KB | 3 KB | |
| ROM | 56 KB |