IC MCU 16BIT 16KB FLASH 48LQFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 48-LFQFP (7x7)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF36022FYV | DF36022FYV |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 0.5120 KB |