H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 32KB FLASH 64LQFP
IC MCU 16BIT 32KB FLASH 64LQFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF36014GFPWV-ND | DF36014GFPWV | DF36014GFPWV | DF36014GFPWV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 4x10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 32 KB |