IC MCU 16BIT 32KB FLASH 48VQFN Product overview: DF36014FTV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF36014FTV can be used for catalog matching and distributor lookup.
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)
Win Source Part Number: 1353859-DF36014FTV
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -20°C ~ 75°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: H8® H8/300H Tiny
Package: Tray
Product Status: Active
Package / Case: 48-VFQFN
Supplier Device Package: 48-VQFN (7x7)
Base Product Number: DF36014
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 30
Core Processor: H8/300H
Core Size: 16-Bit
Connectivity: SCI
Peripherals: PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Data Converters: A/D 4x10b
Oscillator Type: Internal
IC MCU 16BIT 32KB FLASH 48VQFN
IC MCU 16BIT 32KB FLASH 48VQFN
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF36014FTV | DF36014FTV-ND | 1353859-DF36014FTV | DF36014FTV | DF36014FTV | DF36014FTV |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tray | Other; 48-VFQFN | Other; 48-VFQFN | Other; 48-VFQFN | ||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |