Renesas Electronics Corporation Microcontrollers DF36012FPV

Description
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DF36012FPV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF36012FPV-ND
Microcontrollers DF36012FPV-ND
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - DF36012FPV - 920088-DF36012FPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF36012FPV
920088-DF36012FPV
Embedded - Embedded - Microcontrollers - DF36012FPV 920088-DF36012FPV
Manufacturer: Renesas Electronics America Win Source Part Number: 920088-DF36012FPV Series: H8® H8/300H Tiny Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8/300H series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10) Core Processor: H8/300H Speed: 20MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SCI Peripherals: PWM, WDT Number of I/O: 30 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: DF36012 Categories: Integrated Circuits (ICs) Case / Package: 64-LFQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001 Other Part Number: HD64F36012FPV, HD64F36012FPV-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920088-DF36012FPV
Series: H8® H8/300H Tiny
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8/300H series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)
Core Processor: H8/300H
Speed: 20MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SCI
Peripherals: PWM, WDT
Number of I/O: 30
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: DF36012
Categories: Integrated Circuits (ICs)
Case / Package: 64-LFQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Other Part Number: HD64F36012FPV, HD64F36012FPV-ND

Buy Now
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-DF36012FPV
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-DF36012FPV
IC MCU 16BIT 16KB FLASH 64LQFP Product overview: DF36012FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF36012FPV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 64LQFP Product overview: DF36012FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF36012FPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF36012FPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF36012FPV
Integrated Circuits (ICs) - Embedded - Microcontrollers DF36012FPV
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site
Microcontrollers - DF36012FPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF36012FPV
Microcontrollers DF36012FPV
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - DF36012FPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF36012FPV
Embedded - Microcontrollers DF36012FPV
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
IC MCU 16BIT 16KB FLASH 64LQFP - 668-DF36012FPV - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 16KB FLASH 64LQFP
668-DF36012FPV
IC MCU 16BIT 16KB FLASH 64LQFP 668-DF36012FPV
IC MCU 16BIT 16KB FLASH 64LQFP

IC MCU 16BIT 16KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DF36012FPV-ND 920088-DF36012FPV 685-DF36012FPV DF36012FPV DF36012FPV DF36012FPV 668-DF36012FPV
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - DF36012FPV 16-bit 16BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 16KB FLASH 64LQFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 2 KB 16 KB 2 KB 2 KB 2 KB 2 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products