IC MCU 16BIT 128KB FLASH
H8/300H H8® H8/300H Microcontroller IC 16-Bit 18MHz 128KB (128K x 8) FLASH
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF3039FI18V | DF3039FI18V |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 18 MHz |