H8/300H H8® H8/300H Microcontroller IC 16-Bit 18MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 133251-DF3039F18V
Packaging: Tray
Core Processor: H8/300H
Number of I/O: 55
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 80-QFP (14x14)
Speed(Frequency): 18MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 16BIT 128KB FLASH 80QFP Product overview: DF3039F18V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF3039F18V can be used for catalog matching and distributor lookup.
IC MCU 16BIT 128KB FLASH 80QFP
H8/300H H8® H8/300H Microcontroller IC 16-Bit 18MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
H8/300H H8® H8/300H Microcontroller IC 16-Bit 8MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
IC MCU 16BIT 128KB FLASH 80QFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF3039F18V-ND | 133251-DF3039F18V | 685-DF3039F18V | DF3039F18V | DF3039F18V | DF3039F18V | DF3039F18V |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - DF3039F18V | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 18 MHz | 18 MHz | 18 MHz | 18 MHz | 8 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 4 KB | 128 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 128 KB |