H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 100-QFP (14x14)
H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 100-QFP (14x14)
H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 384KB (384K x 8) FLASH 100-QFP (14x14)
IC MCU 16BIT 384KB FLASH 100QFP
IC MCU 16BIT 384KB FLASH 100QFP
IC MCU 16BIT 384KB FLASH 100QFP
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF3028F25V-ND | DF3028F25V | DF3028F25V | DF3028F25V | DF3028F25V | DF3028F25V |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM | 384 KB |