Renesas Electronics Corporation Microcontrollers DF2648RFC20JV

Description
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 144-QFP (20x20)
Request a Quote Datasheet
Description
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 144-QFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DF2648RFC20JV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2648RFC20JV-ND
Microcontrollers DF2648RFC20JV-ND
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 144-QFP (20x20)

H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 144-QFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2648RFC20JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2648RFC20JV
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2648RFC20JV
IC MCU 16BIT 128KB FLASH 144QFP

IC MCU 16BIT 128KB FLASH 144QFP

Supplier's Site
Microcontrollers - DF2648RFC20JV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2648RFC20JV
Microcontrollers DF2648RFC20JV
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 144-QFP (20x20)

H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 144-QFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - DF2648RFC20JV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2648RFC20JV
Embedded - Microcontrollers DF2648RFC20JV
IC MCU 16BIT 128KB FLASH 144QFP

IC MCU 16BIT 128KB FLASH 144QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DF2648RFC20JV-ND DF2648RFC20JV DF2648RFC20JV DF2648RFC20JV
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 4 KB 4 KB 4 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers