Renesas Electronics Corporation 16-bit 16BIT 256KB Embedded Microcontroller MCU DF2638WF20V

Description
IC MCU 16BIT 256KB FLASH 128QFP Product overview: DF2638WF20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2638WF20V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 128QFP Product overview: DF2638WF20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2638WF20V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-DF2638WF20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-DF2638WF20V
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-DF2638WF20V
IC MCU 16BIT 256KB FLASH 128QFP Product overview: DF2638WF20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2638WF20V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 128QFP Product overview: DF2638WF20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2638WF20V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DF2638WF20V - 775811-DF2638WF20V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF2638WF20V
775811-DF2638WF20V
Embedded - Embedded - Microcontrollers - DF2638WF20V 775811-DF2638WF20V
Manufacturer: Renesas Electronics America Win Source Part Number: 775811-DF2638WF20V Series: H8 H8S/2600 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2600 Speed: 20MHz Package: 128-BFQFP Core Size: 16-Bit Connectivity: CAN, I2C, SCI, SmartCard Peripherals: Motor Control PWM, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Family Name: DF2638WF2 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-QFP (14x20) Alternative Parts (Cross-Reference): MC56F8355MFG60; MC56F8145VFGE; MC56F8365VFG60; MC56F8155VFG; Introduction Date: January 20, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 72

Manufacturer: Renesas Electronics America
Win Source Part Number: 775811-DF2638WF20V
Series: H8 H8S/2600
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2600
Speed: 20MHz
Package: 128-BFQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, SCI, SmartCard
Peripherals: Motor Control PWM, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: DF2638WF2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-QFP (14x20)
Alternative Parts (Cross-Reference): MC56F8355MFG60; MC56F8145VFGE; MC56F8365VFG60; MC56F8155VFG;
Introduction Date: January 20, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 72

Buy Now Datasheet
Microcontrollers - DF2638WF20V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2638WF20V-ND
Microcontrollers DF2638WF20V-ND
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 128-QFP (14x20)

H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 128-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2638WF20V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2638WF20V
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2638WF20V
IC MCU 16BIT 256KB FLASH 128QFP

IC MCU 16BIT 256KB FLASH 128QFP

Supplier's Site
Embedded - Microcontrollers - DF2638WF20V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2638WF20V
Embedded - Microcontrollers DF2638WF20V
IC MCU 16BIT 256KB FLASH 128QFP

IC MCU 16BIT 256KB FLASH 128QFP

Supplier's Site Datasheet
Microcontrollers - DF2638WF20V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2638WF20V
Microcontrollers DF2638WF20V
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 128-QFP (14x20)

H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 128-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DF2638WF20V 775811-DF2638WF20V DF2638WF20V-ND DF2638WF20V DF2638WF20V DF2638WF20V
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DF2638WF20V Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 16 KB 256 KB 16 KB 16 KB 16 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Package Type Other; Tray Other; 128-BFQFP Other; 128-BFQFP QFP; Other; 128-BFQFP
Operating Temperature -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details