Manufacturer: Renesas Electronics America
Win Source Part Number: 1042914-DF2633F25V
Packaging: Tray
Core Processor: H8S/2600
Number of I/O: 73
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 4x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 128-QFP (14x20)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 72
IC MCU 16BIT 256KB FLASH 128QFP Product overview: DF2633F25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2633F25V can be used for catalog matching and distributor lookup.
IC MCU 16BIT 256KB FLASH 128QFP
IC MCU 16BIT 256KB FLASH 128QFP
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 128-QFP (14x20)
IC MCU 16BIT 256KB FLASH 128QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1042914-DF2633F25V | 685-DF2633F25V | DF2633F25V | DF2633F25V | DF2633F25V | DF2633F25V |
| Product Name | Embedded - Embedded - Microcontrollers - DF2633F25V | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | |||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |