H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 128-QFP (14x20)
IC MCU 16BIT 384KB FLASH 128QFP
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 128-QFP (14x20)
IC MCU 16BIT 384KB FLASH 128QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2630UF16LV-ND | DF2630UF16LV | DF2630UF16LV | DF2630UF16LV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | 8 Bit; Other; A/D 12x10b; D/A 2x8b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 384 KB |