Renesas Electronics Corporation Microcontrollers DF2630F20V

Description
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 128-QFP (14x20)
Request a Quote Datasheet
Description
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 128-QFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DF2630F20V-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DF2630F20V-ND
Microcontrollers DF2630F20V-ND
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 128-QFP (14x20)

H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 128-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DF2630F20V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DF2630F20V
Integrated Circuits (ICs) - Embedded - Microcontrollers DF2630F20V
IC MCU 16BIT 384KB FLASH 128QFP

IC MCU 16BIT 384KB FLASH 128QFP

Supplier's Site
Microcontrollers - DF2630F20V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DF2630F20V
Microcontrollers DF2630F20V
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 128-QFP (14x20)

H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 128-QFP (14x20)

Buy Now Datasheet
Embedded - Microcontrollers - DF2630F20V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF2630F20V
Embedded - Microcontrollers DF2630F20V
IC MCU 16BIT 384KB FLASH 128QFP

IC MCU 16BIT 384KB FLASH 128QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DF2630F20V-ND DF2630F20V DF2630F20V DF2630F20V
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 2x8b
RAM 16 KB 16 KB 16 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - CG7889AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers