H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-QFP (14x14)
IC MCU 16BIT 128KB FLASH 100QFP
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-QFP (14x14)
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-QFP (14x14)
IC MCU 16BIT 128KB FLASH 100QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2628FA24V-ND | DF2628FA24V | DF2628FA24V | DF2628FA24V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 128 KB |