IC MCU 16BIT 384KB FLASH 144LQFP Product overview: DF2377RVFQ33V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF2377RVFQ33V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1316257-DF2377RVFQ33
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8S/2300
Core Processor: H8S/2000
Speed: 33MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 16x10b; D/A 6x8b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: DF2377
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 33MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 33MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
IC MCU 16BIT 384KB FLASH 144LQFP
IC MCU 16BIT 384KB FLASH 144LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF2377RVFQ33V | 1316257-DF2377RVFQ33V | DF2377RVFQ33V-ND | DF2377RVFQ33V | DF2377RVFQ33V | DF2377RVFQ33V |
| Product Name | 16-bit 16BIT 384KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | 33 MHz | 33 MHz | |
| RAM | 24 KB | 384 KB | 24 KB | 24 KB | 24 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C | SCI |