IC MCU 16BIT 384KB FLSH 145TFLGA
IC MCU 16BIT 384KB FLSH 145TFLGA
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 34MHz 384KB (384K x 8) FLASH 145-TFLGA (9x9)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2374VLP34V | DF2374VLP34V | DF2374VLP34V |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 34 MHz | 34 MHz | |
| RAM | 32 KB | 32 KB | |
| ROM Type | Flash; FLASH |