H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 34MHz 256KB (256K x 8) FLASH 145-TFLGA (9x9)
IC MCU 16BIT 256KB FLSH 145TFLGA
IC MCU 16BIT 256KB FLSH 145TFLGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF2370RVLP34V | DF2370RVLP34V | DF2370RVLP34V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 34 MHz | 34 MHz | |
| RAM | 16 KB | 16 KB | |
| I/O Ports | 96 |